XP Power ECM Series DC Power Supply ECM40UT32

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM40UT32 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM40UT32
ECM Series DC Power Supply ECM40UT32
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM40UT32-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM40UT32-ND
AC DC Converters ECM40UT32-ND
Open Frame AC DC Converters 3 Output 5V 24V -12V 6A, 1A, 500mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V -12V 6A, 1A, 500mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500Ma Rohs Compliant Xp Power - 61M6016 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500Ma Rohs Compliant Xp Power
61M6016
Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500Ma Rohs Compliant Xp Power 61M6016
AC/DC Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM40UT32 ECM40UT32-ND 61M6016
Product Name ECM Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 60W, 5V, 6A, 24V, 1A, -12V, 500Ma Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1226605 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details