XP Power ECM40 Series DC Power Supply ECM40US48

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM40 Series DC Power Supply - ECM40US48 - XP Power
Sunnyvale, CA, USA
ECM40 Series DC Power Supply
ECM40US48
ECM40 Series DC Power Supply ECM40US48
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1237-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1237-ND
AC DC Converters 1470-1237-ND
Open Frame AC DC Converters 1 Output 48V 900mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 900mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 0.9A; Power Supply Approvals Xp Power - 72K8446 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 0.9A; Power Supply Approvals Xp Power
72K8446
Power Supply, Ac-Dc, Medical, 48V, 0.9A; Power Supply Approvals Xp Power 72K8446
POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:900mA; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:900mA; External Depth:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM40US48 1470-1237-ND 72K8446
Product Name ECM40 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 0.9A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers