XP Power ECM40 Series DC Power Supply ECM40US33

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM40 Series DC Power Supply - ECM40US33 - XP Power
Sunnyvale, CA, USA
ECM40 Series DC Power Supply
ECM40US33
ECM40 Series DC Power Supply ECM40US33
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM40US33-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM40US33-ND
AC DC Converters ECM40US33-ND
Open Frame AC DC Converters 1 Output 33V 1.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 33V 1.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A Rohs Compliant Xp Power - 94M6978 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A Rohs Compliant Xp Power
94M6978
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A Rohs Compliant Xp Power 94M6978
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM40US33 ECM40US33-ND 94M6978
Product Name ECM40 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 40 W, 33 V, 1.2 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 114097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details