XP Power ECM40 Series DC Power Supply ECM40US15

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM40 Series DC Power Supply - ECM40US15 - XP Power
Sunnyvale, CA, USA
ECM40 Series DC Power Supply
ECM40US15
ECM40 Series DC Power Supply ECM40US15
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1235-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1235-ND
AC DC Converters 1470-1235-ND
Open Frame AC DC Converters 1 Output 15V 2.7A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 2.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 2.7A; Power Supply Approvals Xp Power - 72K8445 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 2.7A; Power Supply Approvals Xp Power
72K8445
Power Supply, Ac-Dc, Medical, 15V, 2.7A; Power Supply Approvals Xp Power 72K8445
POWER SUPPLY, AC-DC, MEDICAL, 15V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; External Depth:4" RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A Rohs Compliant Xp Power - 34M5916 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A Rohs Compliant Xp Power
34M5916
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A Rohs Compliant Xp Power 34M5916
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM40US15 1470-1235-ND 72K8445 34M5916
Product Name ECM40 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 2.7A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 40 W, 15 V, 2.7 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data