XP Power ECM Series DC Power Supply ECM40UD21

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM40UD21 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM40UD21
ECM Series DC Power Supply ECM40UD21
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1231-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1231-ND
AC DC Converters 1470-1231-ND
Open Frame AC DC Converters 2 Output 5V 12V 6A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 6A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V/12V, 40W; Power Supply Approvals Xp Power - 88K2962 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/12V, 40W; Power Supply Approvals Xp Power
88K2962
Power Supply, Ac-Dc, 5V/12V, 40W; Power Supply Approvals Xp Power 88K2962
POWER SUPPLY, AC-DC, 5V/12V, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 3:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/12V, 40W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A Rohs Compliant Xp Power - 94M6974 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A Rohs Compliant Xp Power
94M6974
Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A Rohs Compliant Xp Power 94M6974
AC/DC Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM40UD21 1470-1231-ND 88K2962 94M6974
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 5V/12V, 40W; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 40W, 5V, 6A, 12V, 2A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame; Desktop / Free Standing Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details