XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters ECM140US24

Description
Win Source Part Number: 1338978-ECM140US24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ECM (140W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.30" H (127.0mm x 76.2mm x 33.0mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 140W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: XP Power Base Product Number: ECM140 Approval Agency: CB, CE
Request a Quote Datasheet
Description
Win Source Part Number: 1338978-ECM140US24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ECM (140W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.30" H (127.0mm x 76.2mm x 33.0mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 140W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: XP Power Base Product Number: ECM140 Approval Agency: CB, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1338978-ECM140US24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1338978-ECM140US24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1338978-ECM140US24
Win Source Part Number: 1338978-ECM140US24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ECM (140W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.30" H (127.0mm x 76.2mm x 33.0mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 140W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 5 A Mfr: XP Power Base Product Number: ECM140 Approval Agency: CB, CE

Win Source Part Number: 1338978-ECM140US24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ECM (140W)
Type: Open Frame
Features: Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.30" H (127.0mm x 76.2mm x 33.0mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 140W
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 5 A
Mfr: XP Power
Base Product Number: ECM140
Approval Agency: CB, CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1338978-ECM140US24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280GXUMA1 - 51577-ICE2QR2280G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 53 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details