The ECM100UT31 is a multi-output DC power supply from XP Power, designed for both industrial and medical applications. It provides a maximum output power of 75 W, with outputs of +5 V at 10 A, +12 V at 3 A, and -12 V at 0.8 A. The unit operates efficiently with an efficiency rating of 75% and features built-in protections for overvoltage, overload, and short circuits. It is convection-cooled and suitable for operation in ambient temperatures ranging from 0 °C to +70 °C, with derating above 50 °C. The power supply meets EN55032 Level B conducted emissions standards and is compliant with IEC60601-1 for medical applications, ensuring low leakage current and safety in sensitive environments. The compact design measures 2.0,Äù x 4.0,Äù x 1.2,Äù, making it suitable for space-constrained applications.
• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models
Open Frame AC DC Converters 3 Output 5V 12V -12V 10A, 3A, 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 75W; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 75W, 5V, 10A, 12V, 3A, -12V, 800mA RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECM100UT31 | 1470-1227-ND | 85K4820 | 24M1704 |
| Product Name | ECM100 Series DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 3O/p, 75W; Power Supply Approvals Xp Power | Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 75W, 5V, 10A, 12V, 3A, -12V, 800Ma Rohs Compliant Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Applications | Instrumentation | |||
| Operating Temperature | 0 to 80 C (32 to 176 F) | 0 to 70 C (32 to 158 F) |