XP Power Power Supply, Ac-Dc, 5V/12V/-12V, 75W; Power Supply Approvals Xp Power ECM100UT31-C

Description
POWER SUPPLY, AC-DC, 5V/12V/-12V, 75W; Power Supply Approvals:ITE & Medical; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V/12V/-12V, 75W; Power Supply Approvals:ITE & Medical; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V/12V/-12V, 75W; Power Supply Approvals Xp Power - 19X2723 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/12V/-12V, 75W; Power Supply Approvals Xp Power
19X2723
Power Supply, Ac-Dc, 5V/12V/-12V, 75W; Power Supply Approvals Xp Power 19X2723
POWER SUPPLY, AC-DC, 5V/12V/-12V, 75W; Power Supply Approvals:ITE & Medical; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/12V/-12V, 75W; Power Supply Approvals:ITE & Medical; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 19X2723
Product Name Power Supply, Ac-Dc, 5V/12V/-12V, 75W; Power Supply Approvals Xp Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227046 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details