XP Power ECM Series DC Power Supply ECM100US33

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US33 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US33
ECM Series DC Power Supply ECM100US33
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1226-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1226-ND
AC DC Converters 1470-1226-ND
Open Frame AC DC Converters 1 Output 33V 3A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 33V 3A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A Rohs Compliant Xp Power - 94T3108 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A Rohs Compliant Xp Power
94T3108
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A Rohs Compliant Xp Power 94T3108
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM100US33 1470-1226-ND 94T3108
Product Name ECM Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 99 W, 33 V, 3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227064 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details