XP Power ECM Series DC Power Supply ECM100US24

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US24 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US24
ECM Series DC Power Supply ECM100US24
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM100US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM100US24-ND
AC DC Converters ECM100US24-ND
Open Frame AC DC Converters 1 Output 24V 4.1A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 4.1A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply - 18865417 - Radwell International
Willingboro, NJ, United States
Power Supply
18865417
Power Supply 18865417
OPEN FRAME POWER SUPPLY, INPUT: 2.2 AMP, 100-240 VAC, 50/60 HZ, OUTPUT: 4.1 AMP, 24 V, 100 W, (10004296). FREE 2 YEAR RADWELL WARRANTY

OPEN FRAME POWER SUPPLY, INPUT: 2.2 AMP, 100-240 VAC, 50/60 HZ, OUTPUT: 4.1 AMP, 24 V, 100 W, (10004296). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 4.1A; Power Supply Approvals Xp Power - 85K4816 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 4.1A; Power Supply Approvals Xp Power
85K4816
Power Supply, Ac-Dc, Medical, 24V, 4.1A; Power Supply Approvals Xp Power 85K4816
POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A Rohs Compliant Xp Power - 96K9344 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A Rohs Compliant Xp Power
96K9344
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A Rohs Compliant Xp Power 96K9344
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM100US24 ECM100US24-ND 18865417 85K4816 96K9344
Product Name ECM Series DC Power Supply AC DC Converters Power Supply Power Supply, Ac-Dc, Medical, 24V, 4.1A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details