XP Power ECM Series DC Power Supply ECM100US18

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US18 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US18
ECM Series DC Power Supply ECM100US18
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM100US18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM100US18-ND
AC DC Converters ECM100US18-ND
Open Frame AC DC Converters 1 Output 18V 5.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 18V 5.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A Rohs Compliant Xp Power - 94T3107 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A Rohs Compliant Xp Power
94T3107
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A Rohs Compliant Xp Power 94T3107
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM100US18 ECM100US18-ND 94T3107
Product Name ECM Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 90 W, 18 V, 5 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCS40-75E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details