XP Power ECM Series DC Power Supply ECM100US15

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US15 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US15
ECM Series DC Power Supply ECM100US15
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM100US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM100US15-ND
AC DC Converters ECM100US15-ND
Open Frame AC DC Converters 1 Output 15V 6.6A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 6.6A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 6.6A; Power Supply Approvals Xp Power - 67K7667 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 6.6A; Power Supply Approvals Xp Power
67K7667
Power Supply, Ac-Dc, Medical, 15V, 6.6A; Power Supply Approvals Xp Power 67K7667
POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):90W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):90W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A Rohs Compliant Xp Power - 96K9343 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A Rohs Compliant Xp Power
96K9343
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A Rohs Compliant Xp Power 96K9343
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A RoHS Compliant: Yes

Supplier's Site
Power Supply - 18865413 - Radwell International
Willingboro, NJ, United States
Power Supply
18865413
Power Supply 18865413
AC/DC OPEN FRAME POWER SUPPLY, MEDICAL, ADJUSTABLE, FIXED, 90 V, 264 V, 90 W, 15 V, 6.6 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC OPEN FRAME POWER SUPPLY, MEDICAL, ADJUSTABLE, FIXED, 90 V, 264 V, 90 W, 15 V, 6.6 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM100US15 ECM100US15-ND 67K7667 96K9343 18865413
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 6.6A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 90 W, 15 V, 6.6 A Rohs Compliant Xp Power Power Supply
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details