XP Power ECM Series DC Power Supply ECM100US09

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US09 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US09
ECM Series DC Power Supply ECM100US09
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1225-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1225-ND
AC DC Converters 1470-1225-ND
Open Frame AC DC Converters 1 Output 9V 8.8A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 9V 8.8A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 9V, 11.1A; Power Supply Approvals Xp Power - 04R8441 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 9V, 11.1A; Power Supply Approvals Xp Power
04R8441
Power Supply, Ac-Dc, Medical, 9V, 11.1A; Power Supply Approvals Xp Power 04R8441
POWER SUPPLY, AC-DC, MEDICAL, 9V, 11.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:11.1A; External Depth:114.3mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 9V, 11.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:11.1A; External Depth:114.3mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A Rohs Compliant Xp Power - 96K9341 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A Rohs Compliant Xp Power
96K9341
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A Rohs Compliant Xp Power 96K9341
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM100US09 1470-1225-ND 04R8441 96K9341
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 9V, 11.1A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 79.2 W, 9 V, 11.1 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details