XP Power ECM Series DC Power Supply ECM100US05

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Series DC Power Supply - ECM100US05 - XP Power
Sunnyvale, CA, USA
ECM Series DC Power Supply
ECM100US05
ECM Series DC Power Supply ECM100US05
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1224-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1224-ND
AC DC Converters 1470-1224-ND
Open Frame AC DC Converters 1 Output 5V 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 5V 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 20A; Power Supply Approvals Xp Power - 85K4812 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 20A; Power Supply Approvals Xp Power
85K4812
Power Supply, Ac-Dc, Medical, 5V, 20A; Power Supply Approvals Xp Power 85K4812
POWER SUPPLY, AC-DC, MEDICAL, 5V, 20A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; Width:63.5mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 20A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; Width:63.5mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A Rohs Compliant Xp Power - 96K9340 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A Rohs Compliant Xp Power
96K9340
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A Rohs Compliant Xp Power 96K9340
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECM100US05 1470-1224-ND 85K4812 96K9340
Product Name ECM Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 20A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 75 W, 5 V, 20 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 2064932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type 2-pin euro
View Details