POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 80W; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 11R8022 |
| Product Name | Power Supply, Ac-Dc, Medical, 4O/p, 80W; Power Supply Approvals Xp Power |
| Type | DC Power Supply |