XP Power ECM100 Series DC Power Supply ECM100UQ42

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM100 Series DC Power Supply - ECM100UQ42 - XP Power
Sunnyvale, CA, USA
ECM100 Series DC Power Supply
ECM100UQ42
ECM100 Series DC Power Supply ECM100UQ42
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM100UQ42-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM100UQ42-ND
AC DC Converters ECM100UQ42-ND
Open Frame AC DC Converters 4 Output 3.3V 5V 12V -12V 10A, 5A, 800mA, 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 4 Output 3.3V 5V 12V -12V 10A, 5A, 800mA, 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 4O/p, 60W; Power Supply Approvals Xp Power - 85K4804 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 4O/p, 60W; Power Supply Approvals Xp Power
85K4804
Power Supply, Ac-Dc, Medical, 4O/p, 60W; Power Supply Approvals Xp Power 85K4804
POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 60W; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM100UQ42 ECM100UQ42-ND 85K4804
Product Name ECM100 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 4O/p, 60W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers