XP Power ECL30 Series DC Power Supply ECL30UT03-S

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UT03-S - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UT03-S
ECL30 Series DC Power Supply ECL30UT03-S
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1217-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1217-ND
AC DC Converters 1470-1217-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power - 37T8011 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power
37T8011
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power 37T8011
POWER SUPPLY, AC-DC, 3OUTPUT, 30W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Output Current - Output 2:500mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3OUTPUT, 30W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:15V; Output Current - Output 2:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UT03-S 1470-1217-ND 37T8011
Product Name ECL30 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1242185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details