XP Power ECL30 Series DC Power Supply ECL30UT02-S

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UT02-S - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UT02-S
ECL30 Series DC Power Supply ECL30UT02-S
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1213-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1213-ND
AC DC Converters 1470-1213-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 630mA, 630mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 630mA, 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power - 24T5187 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power
24T5187
Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power 24T5187
AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 12V, -12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 4:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 30W, 5V, 12V, -12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 4:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power - 37T8007 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power
37T8007
Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power 37T8007
POWER SUPPLY, AC-DC, 3OUTPUT, 30W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:630mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3OUTPUT, 30W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12V; Output Current - Output 2:630mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL30UT02-S 1470-1213-ND 24T5187 37T8007
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 30W, 5V, 12V, -12V, Screw Terminal; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 3Output, 30W; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details