XP Power ECL30 Series DC Power Supply ECL30UT02-E

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UT02-E - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UT02-E
ECL30 Series DC Power Supply ECL30UT02-E
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1211-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1211-ND
AC DC Converters 1470-1211-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 630mA, 630mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 3A, 630mA, 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Xp Power - 24T5185 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Xp Power
24T5185
Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Xp Power 24T5185
AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12VDC RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UT02-E 1470-1211-ND 24T5185
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data