XP Power ECL30 Series DC Power Supply ECL30UD03-T

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD03-T - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD03-T
ECL30 Series DC Power Supply ECL30UD03-T
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1210-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1210-ND
AC DC Converters 1470-1210-ND
Open Frame AC DC Converters 2 Output 5V 12V 3A, 1.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 3A, 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power - 24T5184 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power
24T5184
Ac-Dc Converter, Open Frame, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power 24T5184
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 30W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Height:22.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 30W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Height:22.4mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12Vdc, 1.3A Rohs Compliant Xp Power - 37T8004 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12Vdc, 1.3A Rohs Compliant Xp Power
37T8004
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12Vdc, 1.3A Rohs Compliant Xp Power 37T8004
AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12VDC, 1.3A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12VDC, 1.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL30UD03-T 1470-1210-ND 24T5184 37T8004
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 30W, 5V, 3A, 12Vdc, 1.3A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details