XP Power ECL30 Series DC Power Supply ECL30UD02-S

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD02-S - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD02-S
ECL30 Series DC Power Supply ECL30UD02-S
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1205-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1205-ND
AC DC Converters 1470-1205-ND
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Psu, Dual O/p, 30W, Screw Term; No. Of Outputs Xp Power - 37T7999 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Psu, Dual O/p, 30W, Screw Term; No. Of Outputs Xp Power
37T7999
Ac/dc Psu, Dual O/p, 30W, Screw Term; No. Of Outputs Xp Power 37T7999
AC/DC PSU, DUAL O/P, 30W, SCREW TERM; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output RoHS Compliant: Yes

AC/DC PSU, DUAL O/P, 30W, SCREW TERM; No. of Outputs:2Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UD02-S 1470-1205-ND 37T7999
Product Name ECL30 Series DC Power Supply AC DC Converters Ac/dc Psu, Dual O/p, 30W, Screw Term; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPSF-200-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
Power Supply - 88332068 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details