XP Power ECL30 Series DC Power Supply ECL30UD02-P

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD02-P - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD02-P
ECL30 Series DC Power Supply ECL30UD02-P
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1204-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1204-ND
AC DC Converters 1470-1204-ND
Open Frame AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power - 24T5178 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power
24T5178
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power 24T5178
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UD02-P 1470-1204-ND 24T5178
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Circuit Board Assembly Board Mount; Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details