XP Power AC DC Converters ECL25US48-P

Description
Open Frame AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1197-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1197-ND
AC DC Converters 1470-1197-ND
Open Frame AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power - 95M8923 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power
95M8923
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power 95M8923
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 520mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:520mA; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 520mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:520mA; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1197-ND 95M8923
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.5200 amps 0.5200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Battery Charger - 20675875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
DC Output Voltage 19.0 volts
View Details