XP Power AC DC Converters ECL25US48-E

Description
Enclosed AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1196-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1196-ND
AC DC Converters 1470-1196-ND
Enclosed AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 520mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power - 04R8438 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power
04R8438
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power 04R8438
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 520mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:520mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 520mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:48V; Output Current - Output 1:520mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1196-ND 04R8438
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 520Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.5200 amps 0.5200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data