XP Power AC DC Converters ECL25US24-T

Description
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US24-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US24-T-ND
AC DC Converters ECL25US24-T-ND
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power - 95M8922 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
95M8922
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power 95M8922
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Height:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Height:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US24-T-ND 95M8922
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2148-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers