XP Power AC DC Converters ECL25US24-S

Description
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1195-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1195-ND
AC DC Converters 1470-1195-ND
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.04A, 24V, Screw Terminal; Power Supply Approvals Xp Power - 52R2703 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.04A, 24V, Screw Terminal; Power Supply Approvals Xp Power
52R2703
Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.04A, 24V, Screw Terminal; Power Supply Approvals Xp Power 52R2703
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.04A, 24V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.04A, 24V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power - 50R7681 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power
50R7681
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power 50R7681
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1195-ND 52R2703 50R7681
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.04A, 24V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 25 W, 24 V, 1.04 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details