XP Power AC DC Converters ECL25US24-P

Description
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC-DC Converter from XP Power, part number 95M8921, is a PCB mount power supply designed to deliver a maximum output power of 25W at 24V, with an output current of 1.04A. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design, making it suitable for space-constrained applications. It has a high efficiency rating, with no load input power consumption of less than 0.3W. The device includes essential protections such as overvoltage, overload, and short circuit protection, ensuring reliable operation. It is also rated for a wide operating temperature range of -20 °C to +70 °C, making it versatile for various environments. The product is approved for safety standards including IEC60950-1 and UL62368-1, providing assurance for use in commercial applications.

Datasheet Summary
Powered by GS/AI

The AC-DC Converter from XP Power, part number 95M8921, is a PCB mount power supply designed to deliver a maximum output power of 25W at 24V, with an output current of 1.04A. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design, making it suitable for space-constrained applications. It has a high efficiency rating, with no load input power consumption of less than 0.3W. The device includes essential protections such as overvoltage, overload, and short circuit protection, ensuring reliable operation. It is also rated for a wide operating temperature range of -20 °C to +70 °C, making it versatile for various environments. The product is approved for safety standards including IEC60950-1 and UL62368-1, providing assurance for use in commercial applications.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US24-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US24-P-ND
AC DC Converters ECL25US24-P-ND
Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power - 95M8921 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
95M8921
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power 95M8921
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US24-P-ND 95M8921
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.04 amps 1.04 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227739 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details