XP Power AC DC Converters ECL25US24-E

Description
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US24-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US24-E-ND
AC DC Converters ECL25US24-E-ND
Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.04A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL25US24-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL25US24-E
Power Supplies - Board Mount - AC DC Converters ECL25US24-E
AC/DC CONVERTER 24V 25W

AC/DC CONVERTER 24V 25W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power - 04R8437 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
04R8437
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power 04R8437
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 1.04A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL25US24-E-ND ECL25US24-E 04R8437
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 1.04A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 1.04 amps 1.04 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-4812DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 787-740 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers