XP Power AC DC Converters ECL25US15-T

Description
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US15-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US15-T-ND
AC DC Converters ECL25US15-T-ND
Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power - 95M8920 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power
95M8920
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power 95M8920
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Height:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US15-T-ND 95M8920
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.67A, 15V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details