XP Power AC DC Converters ECL25US15-S

Description
Enclosed AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1194-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1194-ND
AC DC Converters 1470-1194-ND
Enclosed AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 25W; Power Supply Approvals Xp Power - 35R0593 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 25W; Power Supply Approvals Xp Power
35R0593
Power Supply, Ac-Dc, 15V, 25W; Power Supply Approvals Xp Power 35R0593
POWER SUPPLY, AC-DC, 15V, 25W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 25W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1194-ND 35R0593
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 25W; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details