XP Power AC DC Converters ECL25US12-T

Description
Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US12-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US12-T-ND
AC DC Converters ECL25US12-T-ND
Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Xp Power - 95M8918 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Xp Power
95M8918
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Xp Power 95M8918
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Height:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US12-T-ND 95M8918
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
1500W 1PH AC/DC POWER SUPPLY - 80026-524-01-R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details