XP Power AC DC Converters ECL25US09-P

Description
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1190-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1190-ND
AC DC Converters 1470-1190-ND
Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power - 95M8915 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power
95M8915
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power 95M8915
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 2.8A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 2.8A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:9V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1190-ND 95M8915
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 2.8A, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.8 amps 2.8 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details