XP Power AC DC Converters ECL25US05-T

Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2505-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2505-ND
AC DC Converters 1470-2505-ND
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power - 95M8914 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power
95M8914
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power 95M8914
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2505-ND 95M8914
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details