XP Power AC DC Converters ECL25US05-P

Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US05-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US05-P-ND
AC DC Converters ECL25US05-P-ND
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power - 95M8913 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power
95M8913
Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power 95M8913
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 25W, 5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US05-P-ND 95M8913
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 25W, 5A, 5V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data