XP Power AC DC Converters ECL25US03-T

Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US03-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US03-T-ND
AC DC Converters ECL25US03-T-ND
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 6A, 3.3V; Power Supply Approvals Xp Power - 95M8912 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 6A, 3.3V; Power Supply Approvals Xp Power
95M8912
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 6A, 3.3V; Power Supply Approvals Xp Power 95M8912
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 264V AC; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US03-T-ND 95M8912
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 20W, 6A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data