XP Power AC DC Converters ECL25US03-P

Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL25US03-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL25US03-P-ND
AC DC Converters ECL25US03-P-ND
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 6A, 6A, 3.3V; Power Supply Approvals Xp Power - 95M8911 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 6A, 6A, 3.3V; Power Supply Approvals Xp Power
95M8911
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 6A, 6A, 3.3V; Power Supply Approvals Xp Power 95M8911
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 20W, 6A, 6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 20W, 6A, 6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL25US03-P-ND 95M8911
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 6A, 6A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details