XP Power AC DC Converters ECL15US48-T

Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2503-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2503-ND
AC DC Converters 1470-2503-ND
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power - 32M6302 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
32M6302
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power 32M6302
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2503-ND 32M6302
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data