XP Power AC DC Converters ECL15US48-S

Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2502-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2502-ND
AC DC Converters 1470-2502-ND
Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 320Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power - 52R2697 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 320Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power
52R2697
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 320Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power 52R2697
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 320mA, 48V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 320mA, 48V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2502-ND 52R2697
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 320Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details