XP Power AC DC Converters ECL15US48-P

Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US48-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US48-P-ND
AC DC Converters ECL15US48-P-ND
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power - 32M6301 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
32M6301
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power 32M6301
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 320mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL15US48-P-ND 32M6301
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 320Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.3200 amps 0.3200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data