XP Power AC DC Converters ECL15US24-S

Description
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2500-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2500-ND
AC DC Converters 1470-2500-ND
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 630Ma, 24V, Screw Terminal; Power Supply Approvals Xp Power - 52R2696 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 630Ma, 24V, Screw Terminal; Power Supply Approvals Xp Power
52R2696
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 630Ma, 24V, Screw Terminal; Power Supply Approvals Xp Power 52R2696
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 630mA, 24V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 630mA, 24V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2500-ND 52R2696
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 630Ma, 24V, Screw Terminal; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-1882-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details