XP Power AC DC Converters ECL15US24-P

Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US24-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US24-P-ND
AC DC Converters ECL15US24-P-ND
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power - 32M6299 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power
32M6299
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power 32M6299
AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power - 34M5911 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
34M5911
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power 34M5911
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15US24-P-ND 32M6299 34M5911
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details