XP Power AC DC Converters ECL15US24-E

Description
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US24-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US24-E-ND
AC DC Converters ECL15US24-E-ND
Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL15US24-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL15US24-E
Power Supplies - Board Mount - AC DC Converters ECL15US24-E
AC/DC CONVERTER 24V 15W

AC/DC CONVERTER 24V 15W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power - 89M0093 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power
89M0093
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power 89M0093
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power - 58M5671 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
58M5671
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power 58M5671
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL15US24-E-ND ECL15US24-E 89M0093 58M5671
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10750-60-3u-27651 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - GHP10005S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details