XP Power AC DC Converters ECL15US15-S

Description
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1179-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1179-ND
AC DC Converters 1470-1179-ND
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1A, 15V, Screw Terminal; Power Supply Approvals Xp Power - 52R2695 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1A, 15V, Screw Terminal; Power Supply Approvals Xp Power
52R2695
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1A, 15V, Screw Terminal; Power Supply Approvals Xp Power 52R2695
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1A, 15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1A, 15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power - 35R0587 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
35R0587
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power 35R0587
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1179-ND 52R2695 35R0587
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1A, 15V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details