XP Power AC DC Converters ECL15US12-T

Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1178-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1178-ND
AC DC Converters 1470-1178-ND
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 32M6296 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
32M6296
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 32M6296
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, 15W, 12V, Mini, Chassis Mount; No. Of Outputs Xp Power - 34M5908 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 15W, 12V, Mini, Chassis Mount; No. Of Outputs Xp Power
34M5908
Psu, 15W, 12V, Mini, Chassis Mount; No. Of Outputs Xp Power 34M5908
PSU, 15W, 12V, MINI, CHASSIS MOUNT; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

PSU, 15W, 12V, MINI, CHASSIS MOUNT; No. of Outputs:1 Output; Power Rating (Covection Cooling):15W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1178-ND 32M6296 34M5908
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power Psu, 15W, 12V, Mini, Chassis Mount; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227823 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details