XP Power AC DC Converters ECL15US12-S

Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1177-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1177-ND
AC DC Converters 1470-1177-ND
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.25A, 12V, Screw Terminal; Power Supply Approvals Xp Power - 52R2694 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.25A, 12V, Screw Terminal; Power Supply Approvals Xp Power
52R2694
Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.25A, 12V, Screw Terminal; Power Supply Approvals Xp Power 52R2694
AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1.25A, 12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 15W, 1.25A, 12V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Screw Terminal, 15W, 12V; No. Of Outputs Xp Power - 35R0586 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Screw Terminal, 15W, 12V; No. Of Outputs Xp Power
35R0586
Psu, Screw Terminal, 15W, 12V; No. Of Outputs Xp Power 35R0586
PSU, SCREW TERMINAL, 15W, 12V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, SCREW TERMINAL, 15W, 12V; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1177-ND 52R2694 35R0586
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 15W, 1.25A, 12V, Screw Terminal; Power Supply Approvals Xp Power Psu, Screw Terminal, 15W, 12V; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details