XP Power AC DC Converters ECL15US12-P

Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US12-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US12-P-ND
AC DC Converters ECL15US12-P-ND
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 32M6295 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
32M6295
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 32M6295
AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:30.7mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power - 34M5907 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power
34M5907
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power 34M5907
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15US12-P-ND 32M6295 34M5907
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details