XP Power AC DC Converters ECL15US12-E

Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US12-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US12-E-ND
AC DC Converters ECL15US12-E-ND
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 89M0091 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
89M0091
Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 89M0091
AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL15US12-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL15US12-E
Power Supplies - Board Mount - AC DC Converters ECL15US12-E
AC/DC CONVERTER 12V 15W

AC/DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15US12-E-ND 89M0091 ECL15US12-E
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data