The AC-DC Converter from XP Power, part number 89M0090, is a PCB mount power supply designed to deliver a single output of 9V at a maximum current of 1.67A, providing a total output power of 15W. It operates with an input voltage range of 85-264 VAC and is suitable for a frequency range of 47-63 Hz. The converter features a compact design and is compliant with RoHS standards. This model includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. It has a no-load input power consumption of less than 0.3W and offers high efficiency, with typical values around 80%. The operating temperature range is from -20°C to +70°C, with derating above 50°C. The converter is designed for convection cooling and has a high isolation voltage of 3000 VAC between input and output. It meets various safety and EMC standards, making it suitable for a wide range of applications. The product is backed by a three-year warranty, providing additional assurance of its reliability.
Enclosed AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 1.67A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ECL15US09-E-ND | 89M0090 |
| Product Name | AC DC Converters | Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 1.67A, 9V; Power Supply Approvals Xp Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| DC Output Current | 1.67 amps | 1.67 amps |
| AC Input Voltage | 85.0 to 264.0 volts |