XP Power AC DC Converters ECL15US05-T

Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1173-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1173-ND
AC DC Converters 1470-1173-ND
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power - 32M6292 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power
32M6292
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power 32M6292
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power - 34M5904 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power
34M5904
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power 34M5904
AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1173-ND 32M6292 34M5904
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details