XP Power AC DC Converters ECL15US05-E

Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US05-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US05-E-ND
AC DC Converters ECL15US05-E-ND
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power - 89M0089 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power
89M0089
Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power 89M0089
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:33.3mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power - 58M5667 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power
58M5667
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power 58M5667
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL15US05-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL15US05-E
Power Supplies - Board Mount - AC DC Converters ECL15US05-E
AC/DC CONVERTER 5V 15W

AC/DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL15US05-E-ND 89M0089 58M5667 ECL15US05-E
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data